Intel Corporation OEM Souring SRHSF

Description
Category: OEM Souring Win Source Part Number: 1463449-SRHSF Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463449-SRHSF Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463449-SRHSF - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463449-SRHSF
OEM Souring 1463449-SRHSF
Category: OEM Souring Win Source Part Number: 1463449-SRHSF Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463449-SRHSF
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463449-SRHSF
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EBC356-2 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 196 pins
View Details
DS90UB940-Q1 1080p Dual FPD-Link III Deserializer - DS90UB940TNKDTQ1 - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 170 MHz
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details