Intel Corporation OEM Souring SRHS5

Description
Category: OEM Souring Win Source Part Number: 1463441-SRHS5 Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463441-SRHS5 Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463441-SRHS5 - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463441-SRHS5
OEM Souring 1463441-SRHS5
Category: OEM Souring Win Source Part Number: 1463441-SRHS5 Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463441-SRHS5
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463441-SRHS5
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-2 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 376 pins
View Details
DS90C241 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241IVS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details