Intel Corporation OEM Souring SRHRV

Description
Category: OEM Souring Win Source Part Number: 1463440-SRHRV Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463440-SRHRV Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463440-SRHRV - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463440-SRHRV
OEM Souring 1463440-SRHRV
Category: OEM Souring Win Source Part Number: 1463440-SRHRV Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463440-SRHRV
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463440-SRHRV
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 152 pins
View Details
CD40117B Programmable Dual 4-Bit Terminator (20V Rating) - CD40117BE - Texas Instruments
Specs
Supply Voltage 3V; Other; 18
Operating Current 0.0150 milliamps
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
FPGAs (Field Programmable Gate Array) - 150-A1225A-1PQ100C-ND - DigiKey
Specs
Device Type FPGA
Package Type Other; 100-BQFP
Pins 100
View Details
2 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details