Intel Corporation OEM Souring SRHHU

Description
Category: OEM Souring Win Source Part Number: 1463475-SRHHU Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463475-SRHHU Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463475-SRHHU - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463475-SRHHU
OEM Souring 1463475-SRHHU
Category: OEM Souring Win Source Part Number: 1463475-SRHHU Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463475-SRHHU
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463475-SRHHU
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C9 - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
View Details
DS90UB927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB927QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1010B-VQ80I - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 1200
User I/Os 57 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details