Intel Corporation OEM Souring SRHHG

Description
Category: OEM Souring Win Source Part Number: 1463466-SRHHG Manufacturer: Intel
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463466-SRHHG Manufacturer: Intel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463466-SRHHG - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1463466-SRHHG
OEM Souring 1463466-SRHHG
Category: OEM Souring Win Source Part Number: 1463466-SRHHG Manufacturer: Intel

Category: OEM Souring
Win Source Part Number: 1463466-SRHHG
Manufacturer: Intel

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463466-SRHHG
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25F672C9 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 492 pins
View Details
DS90UH925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 85 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1379898-SLG46880V - Win Source Electronics
Specs
Device Type CPLD
Supply Voltage Other; 2.3V ~ 5.5V
Macrocells 12
View Details
4 suppliers