Intel Corporation 1.1GHz Embedded Microprocessor MPU SR216

Description
Core M 5Y70 (1.1GHz 1234-ball FCBGA) Product overview: SR216 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR216 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core M 5Y70 (1.1GHz 1234-ball FCBGA) Product overview: SR216 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR216 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.1GHz Embedded Microprocessor MPU - 694-SR216 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1GHz Embedded Microprocessor MPU
694-SR216
1.1GHz Embedded Microprocessor MPU 694-SR216
Core M 5Y70 (1.1GHz 1234-ball FCBGA) Product overview: SR216 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR216 can be used for catalog matching and distributor lookup.

Core M 5Y70 (1.1GHz 1234-ball FCBGA) Product overview: SR216 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR216 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SR216 - 954224-SR216 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SR216
954224-SR216
Embedded - Embedded - Microprocessors - SR216 954224-SR216
Win Source Part Number: 954224-SR216 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954224-SR216
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SR216 954224-SR216
Product Name 1.1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SR216
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - EN80C188XL-20 - Lingto Electronic Limited
Specs
Architecture CISC
Microprocessor Family 80C186
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details