Intel Corporation 933MHz Embedded Microprocessor MPU SR145

Description
Atom Z2560 (933MHz FC-MB4760) Product overview: SR145 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 933MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR145 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Atom Z2560 (933MHz FC-MB4760) Product overview: SR145 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 933MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR145 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
933MHz Embedded Microprocessor MPU - 694-SR145 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHz Embedded Microprocessor MPU
694-SR145
933MHz Embedded Microprocessor MPU 694-SR145
Atom Z2560 (933MHz FC-MB4760) Product overview: SR145 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 933MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR145 can be used for catalog matching and distributor lookup.

Atom Z2560 (933MHz FC-MB4760) Product overview: SR145 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 933MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR145 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SR145 - 954338-SR145 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SR145
954338-SR145
Embedded - Embedded - Microprocessors - SR145 954338-SR145
Win Source Part Number: 954338-SR145 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954338-SR145
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SR145 954338-SR145
Product Name 933MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SR145
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FS32V234CMN1VUB - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M4
View Details
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details