Manufacturer: Intel
Win Source Part Number: 020772-SLXT970AQC.B1
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 64-QFP
Manufacturer Device Package: 64-QFP
Operating Supply Voltage: 3.3V, 5V
Protocol: IEEE 802.3
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 020772-SLXT970AQC.B11 |
| Product Name | Integrated Circuits(ICs) |