Manufacturer: Intel
Win Source Part Number: 140653-SLXT915QC.C4
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers, Repeaters, Splitters
Packaging: Bulk
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 64-QFP
Manufacturer Device Package: 64-PQFP
Applications: Ethernet
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: Ethernet
Output: Ethernet
Current - Supply: 240mA
Number of Channels: 4
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 140653-SLXT915QC.C4 |
| Product Name | Integrated Circuits(ICs) |