Intel Corporation Integrated Circuits(ICs) SLXT914QC.C4

Description
Manufacturer: Intel Win Source Part Number: 130838-SLXT914QC.C4 Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers, Repeaters, Splitters Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 100-BQFP Manufacturer Device Package: 100-PQFP (14x20) Applications: Ethernet Operating Supply Voltage: 4.75 V ~ 5.25 V Input: Ethernet Output: Ethernet Current - Supply: 180mA Number of Channels: 4 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 130838-SLXT914QC.C4 Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers, Repeaters, Splitters Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 100-BQFP Manufacturer Device Package: 100-PQFP (14x20) Applications: Ethernet Operating Supply Voltage: 4.75 V ~ 5.25 V Input: Ethernet Output: Ethernet Current - Supply: 180mA Number of Channels: 4 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 130838-SLXT914QC.C4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
130838-SLXT914QC.C4
Integrated Circuits(ICs) 130838-SLXT914QC.C4
Manufacturer: Intel Win Source Part Number: 130838-SLXT914QC.C4 Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers, Repeaters, Splitters Packaging: Tube Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 100-BQFP Manufacturer Device Package: 100-PQFP (14x20) Applications: Ethernet Operating Supply Voltage: 4.75 V ~ 5.25 V Input: Ethernet Output: Ethernet Current - Supply: 180mA Number of Channels: 4 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 130838-SLXT914QC.C4
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers, Repeaters, Splitters
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 100-BQFP
Manufacturer Device Package: 100-PQFP (14x20)
Applications: Ethernet
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: Ethernet
Output: Ethernet
Current - Supply: 180mA
Number of Channels: 4
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 130838-SLXT914QC.C4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data