Intel Corporation Embedded - Embedded - Microprocessors - SLGZ4 SLGZ4

Description
Win Source Part Number: 954696-SLGZ4 Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954696-SLGZ4 Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLGZ4 - 954696-SLGZ4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGZ4
954696-SLGZ4
Embedded - Embedded - Microprocessors - SLGZ4 954696-SLGZ4
Win Source Part Number: 954696-SLGZ4 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954696-SLGZ4
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.83GHz Embedded Microprocessor MPU - 694-SLGZ4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.83GHz Embedded Microprocessor MPU
694-SLGZ4
Quad 2.83GHz Embedded Microprocessor MPU 694-SLGZ4
Core2 Quad Q9500 (2.83GHz LGA775) Product overview: SLGZ4 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGZ4 can be used for catalog matching and distributor lookup.

Core2 Quad Q9500 (2.83GHz LGA775) Product overview: SLGZ4 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGZ4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954696-SLGZ4 694-SLGZ4
Product Name Embedded - Embedded - Microprocessors - SLGZ4 Quad 2.83GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750FX-FB0512T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
AM3354 Sitara Processor - AM3354BZCZA80R - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - A8028612 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 80286
Clock Speed 12 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers