Intel Corporation 3.20GHz Embedded Microprocessor MPU SLGUF

Description
Pentium E6700 (3.20GHz LGA775) Product overview: SLGUF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGUF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pentium E6700 (3.20GHz LGA775) Product overview: SLGUF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGUF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.20GHz Embedded Microprocessor MPU - 694-SLGUF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.20GHz Embedded Microprocessor MPU
694-SLGUF
3.20GHz Embedded Microprocessor MPU 694-SLGUF
Pentium E6700 (3.20GHz LGA775) Product overview: SLGUF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGUF can be used for catalog matching and distributor lookup.

Pentium E6700 (3.20GHz LGA775) Product overview: SLGUF from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGUF can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLGUF - 955033-SLGUF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGUF
955033-SLGUF
Embedded - Embedded - Microprocessors - SLGUF 955033-SLGUF
Win Source Part Number: 955033-SLGUF Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955033-SLGUF
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLGUF 955033-SLGUF
Product Name 3.20GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLGUF
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352BZCED30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D31A-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers