Intel Corporation 2.1GHz Embedded Microprocessor MPU SLGLL

Description
Core2 Duo T6570 (2.1GHz S478) Product overview: SLGLL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGLL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo T6570 (2.1GHz S478) Product overview: SLGLL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGLL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.1GHz Embedded Microprocessor MPU - 694-SLGLL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1GHz Embedded Microprocessor MPU
694-SLGLL
2.1GHz Embedded Microprocessor MPU 694-SLGLL
Core2 Duo T6570 (2.1GHz S478) Product overview: SLGLL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGLL can be used for catalog matching and distributor lookup.

Core2 Duo T6570 (2.1GHz S478) Product overview: SLGLL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLGLL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLGLL - 954926-SLGLL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLGLL
954926-SLGLL
Embedded - Embedded - Microprocessors - SLGLL 954926-SLGLL
Win Source Part Number: 954926-SLGLL Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954926-SLGLL
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLGLL 954926-SLGLL
Product Name 2.1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLGLL
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - FWIXP420BD - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Dual 2.66GHz Embedded Microprocessor MPU - 694-AT80573JJ0676MTS LBAZ - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.35 V
Package Type Other; LGA
View Details
2 suppliers