Intel Corporation 1.2GHz Embedded Microprocessor MPU SLBUG

Description
Core i3-330UM (3M Cache, 1.2GHz) Product overview: SLBUG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBUG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i3-330UM (3M Cache, 1.2GHz) Product overview: SLBUG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBUG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2GHz Embedded Microprocessor MPU - 694-SLBUG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHz Embedded Microprocessor MPU
694-SLBUG
1.2GHz Embedded Microprocessor MPU 694-SLBUG
Core i3-330UM (3M Cache, 1.2GHz) Product overview: SLBUG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBUG can be used for catalog matching and distributor lookup.

Core i3-330UM (3M Cache, 1.2GHz) Product overview: SLBUG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBUG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBUG - 954191-SLBUG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBUG
954191-SLBUG
Embedded - Embedded - Microprocessors - SLBUG 954191-SLBUG
Win Source Part Number: 954191-SLBUG Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954191-SLBUG
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBUG 954191-SLBUG
Product Name 1.2GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBUG
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CX-DP20-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 2970M (2M Cache, 2.20 GHz) - 2970M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2200 MHz
View Details
Embedded - Microprocessors - ATSAMA5D22A-CNR - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
3 suppliers