Intel Corporation 1.33GHz Embedded Microprocessor MPU SLBSL

Description
Core i3-380UM (1.33GHz) Product overview: SLBSL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i3-380UM (1.33GHz) Product overview: SLBSL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.33GHz Embedded Microprocessor MPU - 694-SLBSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.33GHz Embedded Microprocessor MPU
694-SLBSL
1.33GHz Embedded Microprocessor MPU 694-SLBSL
Core i3-380UM (1.33GHz) Product overview: SLBSL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSL can be used for catalog matching and distributor lookup.

Core i3-380UM (1.33GHz) Product overview: SLBSL from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBSL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBSL - 954184-SLBSL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBSL
954184-SLBSL
Embedded - Embedded - Microprocessors - SLBSL 954184-SLBSL
Win Source Part Number: 954184-SLBSL Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954184-SLBSL
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBSL 954184-SLBSL
Product Name 1.33GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBSL
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details