Intel Corporation Embedded - Embedded - Microprocessors - SLBNE SLBNE

Description
Win Source Part Number: 953930-SLBNE Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 953930-SLBNE Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLBNE - 953930-SLBNE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBNE
953930-SLBNE
Embedded - Embedded - Microprocessors - SLBNE 953930-SLBNE
Win Source Part Number: 953930-SLBNE Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953930-SLBNE
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.33GHz Embedded Microprocessor MPU - 694-SLBNE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.33GHz Embedded Microprocessor MPU
694-SLBNE
3.33GHz Embedded Microprocessor MPU 694-SLBNE
Core i5-661 (3.33GHz LGA1156) Product overview: SLBNE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBNE can be used for catalog matching and distributor lookup.

Core i5-661 (3.33GHz LGA1156) Product overview: SLBNE from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBNE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 953930-SLBNE 694-SLBNE
Product Name Embedded - Embedded - Microprocessors - SLBNE 3.33GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details