Intel Corporation 1.20GHz Embedded Microprocessor MPU SLBMM

Description
Core i7-640UM (1.20GHz BGA1288) Product overview: SLBMM from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core i7-640UM (1.20GHz BGA1288) Product overview: SLBMM from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.20GHz Embedded Microprocessor MPU - 694-SLBMM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.20GHz Embedded Microprocessor MPU
694-SLBMM
1.20GHz Embedded Microprocessor MPU 694-SLBMM
Core i7-640UM (1.20GHz BGA1288) Product overview: SLBMM from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMM can be used for catalog matching and distributor lookup.

Core i7-640UM (1.20GHz BGA1288) Product overview: SLBMM from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBMM can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLBMM - 953554-SLBMM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBMM
953554-SLBMM
Embedded - Embedded - Microprocessors - SLBMM 953554-SLBMM
Win Source Part Number: 953554-SLBMM Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 953554-SLBMM
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLBMM 953554-SLBMM
Product Name 1.20GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLBMM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
AM3703 Sitara Processor - AM3703CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details