Intel Corporation Embedded - Embedded - Microprocessors - SLBJK SLBJK

Description
Win Source Part Number: 954529-SLBJK Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954529-SLBJK Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLBJK - 954529-SLBJK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLBJK
954529-SLBJK
Embedded - Embedded - Microprocessors - SLBJK 954529-SLBJK
Win Source Part Number: 954529-SLBJK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954529-SLBJK
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad Embedded Microprocessor MPU - 694-SLBJK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Embedded Microprocessor MPU
694-SLBJK
Quad Embedded Microprocessor MPU 694-SLBJK
Xeon X3460 (2.5GT/s LGA1156) Quad Core Product overview: SLBJK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBJK can be used for catalog matching and distributor lookup.

Xeon X3460 (2.5GT/s LGA1156) Quad Core Product overview: SLBJK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLBJK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954529-SLBJK 694-SLBJK
Product Name Embedded - Embedded - Microprocessors - SLBJK Quad Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Core™ M-5Y10c Processor (4M Cache, up to 2.00 GHz) - 5Y10c - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details