Intel Corporation Embedded - Embedded - Microprocessors - SLB9V SLB9V

Description
Win Source Part Number: 954242-SLB9V Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954242-SLB9V Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLB9V - 954242-SLB9V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLB9V
954242-SLB9V
Embedded - Embedded - Microprocessors - SLB9V 954242-SLB9V
Win Source Part Number: 954242-SLB9V Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954242-SLB9V
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.7GHz Embedded Microprocessor MPU - 694-SLB9V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7GHz Embedded Microprocessor MPU
694-SLB9V
2.7GHz Embedded Microprocessor MPU 694-SLB9V
Pentium E5400 (2.7GHz LGA775) Product overview: SLB9V from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB9V can be used for catalog matching and distributor lookup.

Pentium E5400 (2.7GHz LGA775) Product overview: SLB9V from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB9V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954242-SLB9V 694-SLB9V
Product Name Embedded - Embedded - Microprocessors - SLB9V 2.7GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CP3UB17G38 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780 pin FC PBGA
View Details