Intel Corporation Embedded - Embedded - Microprocessors - SLB9U SLB9U

Description
Win Source Part Number: 955077-SLB9U Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955077-SLB9U Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLB9U - 955077-SLB9U - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLB9U
955077-SLB9U
Embedded - Embedded - Microprocessors - SLB9U 955077-SLB9U
Win Source Part Number: 955077-SLB9U Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955077-SLB9U
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.6GHz Embedded Microprocessor MPU - 694-SLB9U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6GHz Embedded Microprocessor MPU
694-SLB9U
2.6GHz Embedded Microprocessor MPU 694-SLB9U
Pentium E5300 (2.6GHz LGA775) Product overview: SLB9U from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB9U can be used for catalog matching and distributor lookup.

Pentium E5300 (2.6GHz LGA775) Product overview: SLB9U from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB9U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955077-SLB9U 694-SLB9U
Product Name Embedded - Embedded - Microprocessors - SLB9U 2.6GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details