Intel Corporation 1.20GHz Embedded Microprocessor MPU SLB5Q

Description
Core2 Duo SU9300 (1.20GHz U-FCBGA) Product overview: SLB5Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB5Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo SU9300 (1.20GHz U-FCBGA) Product overview: SLB5Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB5Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.20GHz Embedded Microprocessor MPU - 694-SLB5Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.20GHz Embedded Microprocessor MPU
694-SLB5Q
1.20GHz Embedded Microprocessor MPU 694-SLB5Q
Core2 Duo SU9300 (1.20GHz U-FCBGA) Product overview: SLB5Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB5Q can be used for catalog matching and distributor lookup.

Core2 Duo SU9300 (1.20GHz U-FCBGA) Product overview: SLB5Q from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.20GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.20GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB5Q can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLB5Q - 954663-SLB5Q - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLB5Q
954663-SLB5Q
Embedded - Embedded - Microprocessors - SLB5Q 954663-SLB5Q
Win Source Part Number: 954663-SLB5Q Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954663-SLB5Q
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLB5Q 954663-SLB5Q
Product Name 1.20GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLB5Q
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 5962-9453203MYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3354 Sitara Processor - AM3354BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details