Intel Corporation Embedded - Embedded - Microprocessors - SLB2H SLB2H

Description
Win Source Part Number: 954365-SLB2H Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954365-SLB2H Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLB2H - 954365-SLB2H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLB2H
954365-SLB2H
Embedded - Embedded - Microprocessors - SLB2H 954365-SLB2H
Win Source Part Number: 954365-SLB2H Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954365-SLB2H
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.33GHz Embedded Microprocessor MPU - 694-SLB2H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.33GHz Embedded Microprocessor MPU
694-SLB2H
1.33GHz Embedded Microprocessor MPU 694-SLB2H
Atom 1.33GHz (Z520) Product overview: SLB2H from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB2H can be used for catalog matching and distributor lookup.

Atom 1.33GHz (Z520) Product overview: SLB2H from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.33GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.33GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLB2H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954365-SLB2H 694-SLB2H
Product Name Embedded - Embedded - Microprocessors - SLB2H 1.33GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details