Intel Corporation 1.86GHz Embedded Microprocessor MPU SLAQK

Description
Mobile Celeron T1500 1.86GHz u-FCPGA Product overview: SLAQK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAQK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mobile Celeron T1500 1.86GHz u-FCPGA Product overview: SLAQK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAQK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.86GHz Embedded Microprocessor MPU - 694-SLAQK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.86GHz Embedded Microprocessor MPU
694-SLAQK
1.86GHz Embedded Microprocessor MPU 694-SLAQK
Mobile Celeron T1500 1.86GHz u-FCPGA Product overview: SLAQK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAQK can be used for catalog matching and distributor lookup.

Mobile Celeron T1500 1.86GHz u-FCPGA Product overview: SLAQK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.86GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.86GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAQK can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLAQK - 954990-SLAQK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLAQK
954990-SLAQK
Embedded - Embedded - Microprocessors - SLAQK 954990-SLAQK
Win Source Part Number: 954990-SLAQK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954990-SLAQK
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLAQK 954990-SLAQK
Product Name 1.86GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLAQK
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP2012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3356 Sitara Processor - AM3356BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details