Intel Corporation 3.2GHz Embedded Microprocessor MPU SLANY

Description
Core2 Extreme QX9775 (3.2GHz LGA771) Product overview: SLANY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANY can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Extreme QX9775 (3.2GHz LGA771) Product overview: SLANY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.2GHz Embedded Microprocessor MPU - 694-SLANY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.2GHz Embedded Microprocessor MPU
694-SLANY
3.2GHz Embedded Microprocessor MPU 694-SLANY
Core2 Extreme QX9775 (3.2GHz LGA771) Product overview: SLANY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANY can be used for catalog matching and distributor lookup.

Core2 Extreme QX9775 (3.2GHz LGA771) Product overview: SLANY from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANY can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLANY - 954733-SLANY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLANY
954733-SLANY
Embedded - Embedded - Microprocessors - SLANY 954733-SLANY
Win Source Part Number: 954733-SLANY Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954733-SLANY
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLANY 954733-SLANY
Product Name 3.2GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLANY
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 997 (2M Cache, 1.60 GHz) - 997 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details