Intel Corporation 3.16GHz Embedded Microprocessor MPU SLANP

Description
Xeon X5460 (3.16GHz LGA771) Product overview: SLANP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.16GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.16GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Xeon X5460 (3.16GHz LGA771) Product overview: SLANP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.16GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.16GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.16GHz Embedded Microprocessor MPU - 694-SLANP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.16GHz Embedded Microprocessor MPU
694-SLANP
3.16GHz Embedded Microprocessor MPU 694-SLANP
Xeon X5460 (3.16GHz LGA771) Product overview: SLANP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.16GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.16GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANP can be used for catalog matching and distributor lookup.

Xeon X5460 (3.16GHz LGA771) Product overview: SLANP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.16GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.16GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLANP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLANP - 954638-SLANP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLANP
954638-SLANP
Embedded - Embedded - Microprocessors - SLANP 954638-SLANP
Win Source Part Number: 954638-SLANP Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954638-SLANP
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLANP 954638-SLANP
Product Name 3.16GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLANP
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Core™ M-5Y70 Processor (4M Cache, up to 2.60 GHz) - 5Y70 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 to 2600 MHz
View Details