Intel Corporation Embedded - Embedded - Microprocessors - SLAEB SLAEB

Description
Win Source Part Number: 954943-SLAEB Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954943-SLAEB Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SLAEB - 954943-SLAEB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLAEB
954943-SLAEB
Embedded - Embedded - Microprocessors - SLAEB 954943-SLAEB
Win Source Part Number: 954943-SLAEB Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954943-SLAEB
Series: *
Categories: Embedded - Microprocessors

Buy Now
116GHz Embedded Microprocessor MPU - 694-SLAEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
116GHz Embedded Microprocessor MPU
694-SLAEB
116GHz Embedded Microprocessor MPU 694-SLAEB
Core2 Duo T5470 (116GHz) Product overview: SLAEB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 116GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAEB can be used for catalog matching and distributor lookup.

Core2 Duo T5470 (116GHz) Product overview: SLAEB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 116GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 116GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLAEB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954943-SLAEB 694-SLAEB
Product Name Embedded - Embedded - Microprocessors - SLAEB 116GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details