Intel Corporation 2.00GHz Embedded Microprocessor MPU SLA4D

Description
Core2 Duo T5750 (2.00GHz u-FCPGA) Product overview: SLA4D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA4D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core2 Duo T5750 (2.00GHz u-FCPGA) Product overview: SLA4D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA4D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.00GHz Embedded Microprocessor MPU - 694-SLA4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.00GHz Embedded Microprocessor MPU
694-SLA4D
2.00GHz Embedded Microprocessor MPU 694-SLA4D
Core2 Duo T5750 (2.00GHz u-FCPGA) Product overview: SLA4D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA4D can be used for catalog matching and distributor lookup.

Core2 Duo T5750 (2.00GHz u-FCPGA) Product overview: SLA4D from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.00GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.00GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SLA4D can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SLA4D - 954938-SLA4D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SLA4D
954938-SLA4D
Embedded - Embedded - Microprocessors - SLA4D 954938-SLA4D
Win Source Part Number: 954938-SLA4D Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954938-SLA4D
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SLA4D 954938-SLA4D
Product Name 2.00GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SLA4D
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details