Intel Corporation 3.40GHz Embedded Microprocessor MPU SL96J

Description
P4 651 3.40GHz LGA775 Product overview: SL96J from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL96J can be used for catalog matching and distributor lookup.
Request a Quote
Description
P4 651 3.40GHz LGA775 Product overview: SL96J from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL96J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.40GHz Embedded Microprocessor MPU - 694-SL96J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.40GHz Embedded Microprocessor MPU
694-SL96J
3.40GHz Embedded Microprocessor MPU 694-SL96J
P4 651 3.40GHz LGA775 Product overview: SL96J from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL96J can be used for catalog matching and distributor lookup.

P4 651 3.40GHz LGA775 Product overview: SL96J from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.40GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.40GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL96J can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL96J - 955542-SL96J - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL96J
955542-SL96J
Embedded - Embedded - Microprocessors - SL96J 955542-SL96J
Win Source Part Number: 955542-SL96J Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955542-SL96J
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL96J 955542-SL96J
Product Name 3.40GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL96J
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details