Intel Corporation Embedded - Embedded - Microprocessors - SL86G SL86G

Description
Win Source Part Number: 955053-SL86G Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955053-SL86G Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SL86G - 955053-SL86G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL86G
955053-SL86G
Embedded - Embedded - Microprocessors - SL86G 955053-SL86G
Win Source Part Number: 955053-SL86G Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955053-SL86G
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.60GHz Embedded Microprocessor MPU - 694-SL86G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.60GHz Embedded Microprocessor MPU
694-SL86G
1.60GHz Embedded Microprocessor MPU 694-SL86G
Pentium M 730 (1.60GHz u-FCPGA) Product overview: SL86G from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL86G can be used for catalog matching and distributor lookup.

Pentium M 730 (1.60GHz u-FCPGA) Product overview: SL86G from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.60GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.60GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL86G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955053-SL86G 694-SL86G
Product Name Embedded - Embedded - Microprocessors - SL86G 1.60GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FB0112T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details