Intel Corporation Embedded - Embedded - Microprocessors - SL7PK SL7PK

Description
Win Source Part Number: 955584-SL7PK Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955584-SL7PK Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SL7PK - 955584-SL7PK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL7PK
955584-SL7PK
Embedded - Embedded - Microprocessors - SL7PK 955584-SL7PK
Win Source Part Number: 955584-SL7PK Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955584-SL7PK
Series: *
Categories: Embedded - Microprocessors

Buy Now
Embedded Microprocessor MPU - 694-SL7PK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-SL7PK
Embedded Microprocessor MPU 694-SL7PK
P4 2.8GA GHz FC PGA (S478) Product overview: SL7PK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PK can be used for catalog matching and distributor lookup.

P4 2.8GA GHz FC PGA (S478) Product overview: SL7PK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL7PK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955584-SL7PK 694-SL7PK
Product Name Embedded - Embedded - Microprocessors - SL7PK Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP421BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details