Intel Corporation Embedded - Embedded - Microprocessors - SL79Z SL79Z

Description
Win Source Part Number: 955506-SL79Z Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955506-SL79Z Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SL79Z - 955506-SL79Z - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL79Z
955506-SL79Z
Embedded - Embedded - Microprocessors - SL79Z 955506-SL79Z
Win Source Part Number: 955506-SL79Z Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955506-SL79Z
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.7GHz Embedded Microprocessor MPU - 694-SL79Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7GHz Embedded Microprocessor MPU
694-SL79Z
2.7GHz Embedded Microprocessor MPU 694-SL79Z
Xeon 2.7GHz MP PPGA (S603) Product overview: SL79Z from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL79Z can be used for catalog matching and distributor lookup.

Xeon 2.7GHz MP PPGA (S603) Product overview: SL79Z from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.7GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL79Z can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955506-SL79Z 694-SL79Z
Product Name Embedded - Embedded - Microprocessors - SL79Z 2.7GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details