Intel Corporation 2.53 GHz Embedded Microprocessor MPU SL6D8

Description
P4 2.53 GHz FC PGA (S478) Product overview: SL6D8 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL6D8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
P4 2.53 GHz FC PGA (S478) Product overview: SL6D8 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL6D8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.53 GHz Embedded Microprocessor MPU - 694-SL6D8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53 GHz Embedded Microprocessor MPU
694-SL6D8
2.53 GHz Embedded Microprocessor MPU 694-SL6D8
P4 2.53 GHz FC PGA (S478) Product overview: SL6D8 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL6D8 can be used for catalog matching and distributor lookup.

P4 2.53 GHz FC PGA (S478) Product overview: SL6D8 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.53 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SL6D8 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SL6D8 - 955627-SL6D8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SL6D8
955627-SL6D8
Embedded - Embedded - Microprocessors - SL6D8 955627-SL6D8
Win Source Part Number: 955627-SL6D8 Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955627-SL6D8
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SL6D8 955627-SL6D8
Product Name 2.53 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SL6D8
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details