Manufacturer: Intel
Win Source Part Number: 127027-SCD240210QCM
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 160-QFP
Operating Supply Voltage: 4.75 V ~ 5.25 V
Current - Supply: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 127027-SCD240210QCM |
| Product Name | Integrated Circuits(ICs) |