Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, PQFP100
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, PQFP100, Product overview: SB87C51SLAH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SB87C51SLAH can be used for catalog matching and distributor lookup.
MICROCONTROLLER, 8-BIT, UVPROM,
80C51 8XC51SL Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 100-SQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SB87C51SLAH | 685-SB87C51SLAH | SB87C51SLAH | SB87C51SLAH |
| Product Name | 8-bit 16MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | Active | |
| Package Type | QFP; Other; QFP100 | Other; 100-QFP | QFP; Other; 100-QFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Clock Speed | 16 MHz | 16 MHz |