Intel Corporation Embedded - Embedded - Microprocessors - SB80L188EC13 SB80L188EC13

Description
Manufacturer: Intel Win Source Part Number: 064039-SB80L188EC13 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-SQFP Speed(Frequency): 13MHz Security Package / Case: 100-BFQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 064039-SB80L188EC13 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-SQFP Speed(Frequency): 13MHz Security Package / Case: 100-BFQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SB80L188EC13 - 064039-SB80L188EC13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SB80L188EC13
064039-SB80L188EC13
Embedded - Embedded - Microprocessors - SB80L188EC13 064039-SB80L188EC13
Manufacturer: Intel Win Source Part Number: 064039-SB80L188EC13 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-SQFP Speed(Frequency): 13MHz Security Package / Case: 100-BFQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 064039-SB80L188EC13
Packaging: Tray
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.0V
Additional Interfaces: Serial Communications Unit (SCU)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-SQFP
Speed(Frequency): 13MHz
Security Package / Case: 100-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 13MHz Embedded Microprocessor MPU - 694-SB80L188EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-SB80L188EC13
16-bit 13MHz Embedded Microprocessor MPU 694-SB80L188EC13
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80L188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L188EC13 can be used for catalog matching and distributor lookup.

16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80L188EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L188EC13 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - SB80L188EC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SB80L188EC13
Microprocessors SB80L188EC13
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

Buy Now Datasheet
IC MPU I186 13MHZ 100SQFP - 386-SB80L188EC13 - Utmel Electronic Limited
Hong Kong, China
IC MPU I186 13MHZ 100SQFP
386-SB80L188EC13
IC MPU I186 13MHZ 100SQFP 386-SB80L188EC13
IC MPU I186 13MHZ 100SQFP

IC MPU I186 13MHZ 100SQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 064039-SB80L188EC13 694-SB80L188EC13 SB80L188EC13 386-SB80L188EC13
Product Name Embedded - Embedded - Microprocessors - SB80L188EC13 16-bit 13MHz Embedded Microprocessor MPU Microprocessors IC MPU I186 13MHZ 100SQFP
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit 16-Bit
Supply Voltage 3.0V 3V
Package Type QFP; Other; 100-SQFP Other; 100 QFP; Other; 100-BFQFP QFP; Other; 100-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802EZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details