Manufacturer: Intel
Win Source Part Number: 002243-SB80L188EB16
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i186
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 3.0V
Package: 80-SQFP
Manufacturer Device Package: 80-SQFP
Additional Interfaces: Serial Communications Unit (SCU)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 002243-SB80L188EB16 |
| Product Name | Integrated Circuits(ICs) |