Intel Corporation 16-bit 13MHz Embedded Microprocessor MPU SB80L186EC13

Description
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L186EC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L186EC13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 13MHz Embedded Microprocessor MPU - 694-SB80L186EC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 13MHz Embedded Microprocessor MPU
694-SB80L186EC13
16-bit 13MHz Embedded Microprocessor MPU 694-SB80L186EC13
16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L186EC13 can be used for catalog matching and distributor lookup.

16-BIT, 13MHz, MICROPROCESSOR, PQFP100, SHRINK, QFP-100 Product overview: SB80L186EC13 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 13MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 13MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SB80L186EC13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 809626-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
809626-ND
Microprocessors 809626-ND
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - SB80L186EC13 - 893615-SB80L186EC13 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SB80L186EC13
893615-SB80L186EC13
Embedded - Embedded - Microprocessors - SB80L186EC13 893615-SB80L186EC13
Manufacturer: Intel Win Source Part Number: 893615-SB80L186EC13 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 100-SQFP Core Processor: 80C186 Speed: 13MHz Package: Tray Package: 100-BFQFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-SQFP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 893615-SB80L186EC13
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 100-SQFP
Core Processor: 80C186
Speed: 13MHz
Package: Tray
Package: 100-BFQFP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-SQFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - SB80L186EC13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SB80L186EC13
Integrated Circuits (ICs) - Embedded - Microprocessors SB80L186EC13
IC MPU I186 13MHZ 100SQFP

IC MPU I186 13MHZ 100SQFP

Supplier's Site
Microprocessors - SB80L186EC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SB80L186EC13
Microprocessors SB80L186EC13
80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

80C186 Microprocessor IC i186 1 Core, 16-Bit 13MHz 100-SQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SB80L186EC13 809626-ND 893615-SB80L186EC13 SB80L186EC13 SB80L186EC13
Product Name 16-bit 13MHz Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - SB80L186EC13 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family 80C186 80C186 80C186
Supply Voltage 3V
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 360
Clock Speed 400 MHz
View Details