Intel Corporation Embedded - Embedded - Microcontrollers - SB80C196NU40 SB80C196NU40

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995842-SB80C196NU40 Packaging: Bulk Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 33
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995842-SB80C196NU40 Packaging: Bulk Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 33
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SB80C196NU40 - 995842-SB80C196NU40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SB80C196NU40
995842-SB80C196NU40
Embedded - Embedded - Microcontrollers - SB80C196NU40 995842-SB80C196NU40
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995842-SB80C196NU40 Packaging: Bulk Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM Oscillator Type: External Number of Pins: 100 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 33

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995842-SB80C196NU40
Packaging: Bulk
Frequency: 40 MHz
Memory Type: ROMless
Peripherals: PWM
Oscillator Type: External
Number of Pins: 100
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 33

Buy Now
16-bit 16BIT Embedded Microcontroller MCU - 685-SB80C196NU40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-SB80C196NU40
16-bit 16BIT Embedded Microcontroller MCU 685-SB80C196NU40
IC MCU 16BIT 100SQFP Product overview: SB80C196NU40 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SB80C196NU40 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 100SQFP Product overview: SB80C196NU40 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SB80C196NU40 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 995842-SB80C196NU40 685-SB80C196NU40
Product Name Embedded - Embedded - Microcontrollers - SB80C196NU40 16-bit 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers