Microcontroller, 16-Bit, 8096 CPU, 20MHz, CMOS, PQFP80
Microcontroller, 16-Bit, 8096 CPU, 20MHz, CMOS, PQFP80, SQFP-80 Product overview: SB80C196KC20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SB80C196KC20 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 064038-SB80C196KC20
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MCS 96 80C Microcontroller IC 16-Bit 20MHz ROMless 80-SQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SB80C196KC20 | 685-SB80C196KC20 | 064038-SB80C196KC20 | SB80C196KC20 |
| Product Name | 16-bit 20MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SB80C196KC20 | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; QFP80 | QFP; Other; 80-QFP | ||
| RAM | 0.4880 KB | 0.4880 KB |