Microcontroller, 8-Bit, OTPROM, 8051 CPU, 16MHz, CMOS, PQFP44
87C58 8xC58 Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) EPROM
8-BIT, OTPROM, 8051 CPU
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S87C581 | S87C581 | S87C581 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | OTP | EPROM; EPROM | |
| Package Type | QFP; Other; QFP44 | ||
| Clock Speed | 16 MHz | 16 MHz |