Intel Corporation Microcontrollers S87C51FB24SF76

Description
MCS 51 87C Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) OTP
Request a Quote Datasheet
Description
MCS 51 87C Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 811017-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
811017-ND
Microcontrollers 811017-ND
MCS 51 87C Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) OTP

MCS 51 87C Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264505-S87C51FB24SF76 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264505-S87C51FB24SF76
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264505-S87C51FB24SF76
Win Source Part Number: 1264505-S87C51FB24SF 76 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 87C Core Processor: MCS 51 Speed: 24MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: External Package / Case: 44-QFP Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Intel Other Names: 811017 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1264505-S87C51FB24SF76
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 87C
Core Processor: MCS 51
Speed: 24MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Oscillator Type: External
Package / Case: 44-QFP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 811017
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-S87C51FB24SF76
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-S87C51FB24SF76
IC MCU 8BIT 16KB OTP 44QFP Product overview: S87C51FB24SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FB24SF76 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44QFP Product overview: S87C51FB24SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FB24SF76 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S87C51FB24SF76 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S87C51FB24SF76
Integrated Circuits (ICs) - Embedded - Microcontrollers S87C51FB24SF76
IC MCU 8BIT 16KB OTP 44QFP

IC MCU 8BIT 16KB OTP 44QFP

Supplier's Site
Microcontrollers - S87C51FB24SF76 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S87C51FB24SF76
Microcontrollers S87C51FB24SF76
MCS 51 87C Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) OTP

MCS 51 87C Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811017-ND 1264505-S87C51FB24SF76 685-S87C51FB24SF76 S87C51FB24SF76 S87C51FB24SF76
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 0.2560 KB 16 KB 0.2560 KB 256 KB 0.2560 KB
ROM 16 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details