Intel Corporation Integrated Circuits(ICs) S87C196MC

Description
Manufacturer: Intel Win Source Part Number: 135623-S87C196MC Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 96 Speed: 16MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 16-Bit Peripherals: PWM, WDT Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Data Converters: A/D 13x10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 135623-S87C196MC Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 96 Speed: 16MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 16-Bit Peripherals: PWM, WDT Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Data Converters: A/D 13x10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 135623-S87C196MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
135623-S87C196MC
Integrated Circuits(ICs) 135623-S87C196MC
Manufacturer: Intel Win Source Part Number: 135623-S87C196MC Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 96 Speed: 16MHz Package: 80-BQFP Manufacturer Device Package: 80-QFP Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 16-Bit Peripherals: PWM, WDT Number of I/O: 53 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Data Converters: A/D 13x10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 135623-S87C196MC
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 87C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 96
Speed: 16MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Peripherals: PWM, WDT
Number of I/O: 53
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Data Converters: A/D 13x10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 135623-S87C196MC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data