Intel Corporation Embedded - Embedded - Microcontrollers - S87C196KD20 S87C196KD20

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004420-S87C196KD20 Packaging: Bulk Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): S87C196KD20S87C196KD -20; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004420-S87C196KD20 Packaging: Bulk Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): S87C196KD20S87C196KD -20; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S87C196KD20 - 1004420-S87C196KD20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S87C196KD20
1004420-S87C196KD20
Embedded - Embedded - Microcontrollers - S87C196KD20 1004420-S87C196KD20
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004420-S87C196KD20 Packaging: Bulk Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): S87C196KD20S87C196KD -20; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004420-S87C196KD20
Packaging: Bulk
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): S87C196KD20S87C196KD-20;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 20MHz 5V Embedded Microcontroller MCU - 685-S87C196KD20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 5V Embedded Microcontroller MCU
685-S87C196KD20
16-bit 20MHz 5V Embedded Microcontroller MCU 685-S87C196KD20
16-Bit MCU, 20MHz, OTPROM, 80-Pin PQFP, 5V Product overview: S87C196KD20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C196KD20 can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, OTPROM, 80-Pin PQFP, 5V Product overview: S87C196KD20 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C196KD20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1004420-S87C196KD20 685-S87C196KD20
Product Name Embedded - Embedded - Microcontrollers - S87C196KD20 16-bit 20MHz 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details