Intel Corporation Embedded - Embedded - Microcontrollers - S82C42PC S82C42PC

Description
Microcontroller, 8-Bit, MROM, 8048 CPU, 12.5MHz, CMOS, PQFP44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, MROM, 8048 CPU, 12.5MHz, CMOS, PQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S82C42PC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, MROM, 8048 CPU, 12.5MHz, CMOS, PQFP44

Microcontroller, 8-Bit, MROM, 8048 CPU, 12.5MHz, CMOS, PQFP44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S82C42PC - 310260-S82C42PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S82C42PC
310260-S82C42PC
Embedded - Embedded - Microcontrollers - S82C42PC 310260-S82C42PC
Manufacturer: Intel Win Source Part Number: 310260-S82C42PC Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 310260-S82C42PC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 12.5MHz Embedded Microcontroller MCU
685-S82C42PC
8-bit 12.5MHz Embedded Microcontroller MCU 685-S82C42PC
Microcontroller, 8-Bit, MROM, 8048 CPU, 12.5MHz, CMOS, PQFP44, QFP-44 Product overview: S82C42PC from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12.5MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S82C42PC can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, MROM, 8048 CPU, 12.5MHz, CMOS, PQFP44, QFP-44 Product overview: S82C42PC from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12.5MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S82C42PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S82C42PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S82C42PC
Integrated Circuits (ICs) - Embedded - Microcontrollers S82C42PC
8-BIT, MROM, 8048 CPU

8-BIT, MROM, 8048 CPU

Supplier's Site
Microcontrollers - S82C42PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S82C42PC
Microcontrollers S82C42PC
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S82C42PC 310260-S82C42PC 685-S82C42PC S82C42PC S82C42PC
Product Name Embedded - Embedded - Microcontrollers - S82C42PC 8-bit 12.5MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Obsolete Active Active
Package Type QFP; Other; QFP44 Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL8RMCAHXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers