Intel Corporation Microprocessors S80L186EB16

Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-PQFP (14x20)
Request a Quote Datasheet
Description
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 806099-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
806099-ND
Microprocessors 806099-ND
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-PQFP (14x20)

80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-PQFP (14x20)

Buy Now Datasheet
16-bit 16MHz Embedded Microprocessor MPU - 694-S80L186EB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz Embedded Microprocessor MPU
694-S80L186EB16
16-bit 16MHz Embedded Microprocessor MPU 694-S80L186EB16
16-BIT, 16MHz, MICROPROCESSOR, PQFP80, EIAJ, QFP-80 Product overview: S80L186EB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S80L186EB16 can be used for catalog matching and distributor lookup.

16-BIT, 16MHz, MICROPROCESSOR, PQFP80, EIAJ, QFP-80 Product overview: S80L186EB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S80L186EB16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - S80L186EB16 - 1051183-S80L186EB16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S80L186EB16
1051183-S80L186EB16
Embedded - Embedded - Microprocessors - S80L186EB16 1051183-S80L186EB16
Manufacturer: Intel Win Source Part Number: 1051183-S80L186EB16 Packaging: Tray Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Graphics Acceleration: No Voltage - I/O: 3.0V Additional Interfaces: Serial Communications Unit (SCU) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 80-PQFP (14x20) Speed(Frequency): 16MHz Security Package / Case: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 1051183-S80L186EB16
Packaging: Tray
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Graphics Acceleration: No
Voltage - I/O: 3.0V
Additional Interfaces: Serial Communications Unit (SCU)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-PQFP (14x20)
Speed(Frequency): 16MHz
Security Package / Case: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - S80L186EB16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
S80L186EB16
Microprocessors S80L186EB16
80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-PQFP (14x20)

80C186 Microprocessor IC i186 1 Core, 16-Bit 16MHz 80-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - S80L186EB16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
S80L186EB16
Integrated Circuits (ICs) - Embedded - Microprocessors S80L186EB16
IC MPU I186 16MHZ 80QFP

IC MPU I186 16MHZ 80QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 806099-ND 694-S80L186EB16 1051183-S80L186EB16 S80L186EB16 S80L186EB16
Product Name Microprocessors 16-bit 16MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - S80L186EB16 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186 80C186 80C186
Supply Voltage 3V 3.0V
Package Type Other; 80-BQFP Other; BQFP QFP; Other; 80-PQFP (14x20) QFP; Other; 80-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP5512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - AU80610004653AAS LBMG - 1230162-AU80610004653AAS LBMG - Win Source Electronics
Specs
Package Type Other; FCBGA
Pin Count 559
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details