Intel Corporation Custom Parts - Custom Parts (S - T) - S80C196NU40 S80C196NU40

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226394-S80C196NU40 Packaging: Bulk Frequency: 40 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 40 µs Number of Pins: 100 Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 33 Max Operating Temperature: 70 °C Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226394-S80C196NU40 Packaging: Bulk Frequency: 40 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 40 µs Number of Pins: 100 Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 33 Max Operating Temperature: 70 °C Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - S80C196NU40 - 1226394-S80C196NU40 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - S80C196NU40
1226394-S80C196NU40
Custom Parts - Custom Parts (S - T) - S80C196NU40 1226394-S80C196NU40
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226394-S80C196NU40 Packaging: Bulk Frequency: 40 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Peripherals: PWM RAM Size: 1 kB Oscillator Type: External Access Time: 40 µs Number of Pins: 100 Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 33 Max Operating Temperature: 70 °C Number of Timers/Counters: 2

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226394-S80C196NU40
Packaging: Bulk
Frequency: 40 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Peripherals: PWM
RAM Size: 1 kB
Oscillator Type: External
Access Time: 40 µs
Number of Pins: 100
Categories: Custom Parts
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 33
Max Operating Temperature: 70 °C
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1226394-S80C196NU40
Product Name Custom Parts - Custom Parts (S - T) - S80C196NU40
Unlock Full Specs
to access all available technical data