Intel Corporation Embedded - Embedded - Microcontrollers - S80C196MH S80C196MH

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170149-S80C196MH Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Interface: UART, USART Peripherals: PWM, WDT RAM Size: 744 B Oscillator Type: External Access Time: 16 µs Number of Pins: 80 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 52 Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170149-S80C196MH Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Interface: UART, USART Peripherals: PWM, WDT RAM Size: 744 B Oscillator Type: External Access Time: 16 µs Number of Pins: 80 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 52 Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S80C196MH - 1170149-S80C196MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S80C196MH
1170149-S80C196MH
Embedded - Embedded - Microcontrollers - S80C196MH 1170149-S80C196MH
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170149-S80C196MH Packaging: Bulk Frequency: 16 MHz Memory Type: ROMless Interface: UART, USART Peripherals: PWM, WDT RAM Size: 744 B Oscillator Type: External Access Time: 16 µs Number of Pins: 80 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 52 Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170149-S80C196MH
Packaging: Bulk
Frequency: 16 MHz
Memory Type: ROMless
Interface: UART, USART
Peripherals: PWM, WDT
RAM Size: 744 B
Oscillator Type: External
Access Time: 16 µs
Number of Pins: 80
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 52
Max Operating Temperature: 70 °C

Buy Now
16-bit 16MHz Embedded Microcontroller MCU - 685-S80C196MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16MHz Embedded Microcontroller MCU
685-S80C196MH
16-bit 16MHz Embedded Microcontroller MCU 685-S80C196MH
Microcontroller, 16-Bit, 8096 CPU, 16MHz, CMOS, PQFP80, SHRINK, QFP-80 Product overview: S80C196MH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196MH can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, 8096 CPU, 16MHz, CMOS, PQFP80, SHRINK, QFP-80 Product overview: S80C196MH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196MH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1170149-S80C196MH 685-S80C196MH
Product Name Embedded - Embedded - Microcontrollers - S80C196MH 16-bit 16MHz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
RAM 0.7440 KB 0.7440 KB
Serial Interface UART; USART; UART, USART UART, USART
I/O Ports 52
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers