Manufacturer: Intel
Win Source Part Number: 211294-S80C196MC
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 96
Speed: 16MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Peripherals: PWM, WDT
Number of I/O: 53
Program Memory Type: ROMless
RAM Size: 256 x 8
Data Converters: A/D 13x10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 211294-S80C196MC |
| Product Name | Integrated Circuits(ICs) |