Intel Corporation Embedded - Embedded - Microcontrollers - S80C196EA S80C196EA

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031828-S80C196EA Packaging: Bulk Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 4 kB Oscillator Type: External Access Time: 40 µs Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 83
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031828-S80C196EA Packaging: Bulk Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 4 kB Oscillator Type: External Access Time: 40 µs Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 83
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S80C196EA - 1031828-S80C196EA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S80C196EA
1031828-S80C196EA
Embedded - Embedded - Microcontrollers - S80C196EA 1031828-S80C196EA
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031828-S80C196EA Packaging: Bulk Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: ROMless Peripherals: PWM, WDT RAM Size: 4 kB Oscillator Type: External Access Time: 40 µs Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 83

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031828-S80C196EA
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 40 MHz
Memory Type: ROMless
Peripherals: PWM, WDT
RAM Size: 4 kB
Oscillator Type: External
Access Time: 40 µs
Categories: Embedded - Microcontrollers
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 83

Buy Now
16-bit 40MHz Embedded Microcontroller MCU - 685-S80C196EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 40MHz Embedded Microcontroller MCU
685-S80C196EA
16-bit 40MHz Embedded Microcontroller MCU 685-S80C196EA
Microcontroller, 16-Bit, 8096 CPU, 40MHz, CMOS, PQFP16, QFP-160 Product overview: S80C196EA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196EA can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, 8096 CPU, 40MHz, CMOS, PQFP16, QFP-160 Product overview: S80C196EA from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 40MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S80C196EA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031828-S80C196EA 685-S80C196EA
Product Name Embedded - Embedded - Microcontrollers - S80C196EA 16-bit 40MHz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers