Intel Corporation Integrated Circuits(ICs) S80C188XL20

Description
Manufacturer: Intel Win Source Part Number: 135145-S80C188XL20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 80-BQFP Manufacturer Device Package: 80-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 135145-S80C188XL20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 80-BQFP Manufacturer Device Package: 80-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 135145-S80C188XL20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
135145-S80C188XL20
Integrated Circuits(ICs) 135145-S80C188XL20
Manufacturer: Intel Win Source Part Number: 135145-S80C188XL20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 80-BQFP Manufacturer Device Package: 80-PQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 135145-S80C188XL20
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i186
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 20MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 80-BQFP
Manufacturer Device Package: 80-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 135145-S80C188XL20
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data